Win Source Electronics PMIC - PMIC - Supervisors - LTC2914HGN-1#PBF 809546-LTC2914HGN-1#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809546-LTC2914HGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC2914
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809546-LTC2914HGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC2914
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2914HGN-1#PBF - 809546-LTC2914HGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2914HGN-1#PBF
809546-LTC2914HGN-1#PBF
PMIC - PMIC - Supervisors - LTC2914HGN-1#PBF 809546-LTC2914HGN-1#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809546-LTC2914HGN-1# PBF Packaging: Tube Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LTC2914

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809546-LTC2914HGN-1#PBF
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LTC2914

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 809546-LTC2914HGN-1#PBF
Product Name PMIC - PMIC - Supervisors - LTC2914HGN-1#PBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC1998IS6#TRPBF - 115913-LTC1998IS6#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - LTC3455EUF#PBF - 072573-LTC3455EUF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 3 to 6 volts
View Details
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF - 125183-LTC3225EDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 20 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details