Win Source Electronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1072386-LTC3675EUFF-1#PBF

Description
Win Source Part Number: 1072386-LTC3675EUFF- 1#PBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 16µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 44-PowerWFQFN Supplier Device Package: 44-QFN (4x7) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MIC23450-AAAYML-TR; MIC23450-AAAYML-T5; LTC3589HUJ-2#PBF; AMIS30421C4211RG; AMIS30421C4211G; LTC3577EUFF-3#PBFLTC 3675EUFF1PBF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3675EUFF-1# PBF,2156-LTC3675EUFF -1#PBF
Request a Quote Datasheet
Description
Win Source Part Number: 1072386-LTC3675EUFF- 1#PBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 16µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 44-PowerWFQFN Supplier Device Package: 44-QFN (4x7) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MIC23450-AAAYML-TR; MIC23450-AAAYML-T5; LTC3589HUJ-2#PBF; AMIS30421C4211RG; AMIS30421C4211G; LTC3577EUFF-3#PBFLTC 3675EUFF1PBF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3675EUFF-1# PBF,2156-LTC3675EUFF -1#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1072386-LTC3675EUFF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1072386-LTC3675EUFF-1#PBF
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1072386-LTC3675EUFF-1#PBF
Win Source Part Number: 1072386-LTC3675EUFF- 1#PBF Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Bulk Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply Standard Package: 1 Mounting: SMD (SMT) Current - Supply: 16µA Voltage - Supply: 2.7V ~ 5.5V Package / Case: 44-PowerWFQFN Supplier Device Package: 44-QFN (4x7) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MIC23450-AAAYML-TR; MIC23450-AAAYML-T5; LTC3589HUJ-2#PBF; AMIS30421C4211RG; AMIS30421C4211G; LTC3577EUFF-3#PBFLTC 3675EUFF1PBF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC3675EUFF-1# PBF,2156-LTC3675EUFF -1#PBF

Win Source Part Number: 1072386-LTC3675EUFF-1#PBF
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Bulk
Applications: Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Standard Package: 1
Mounting: SMD (SMT)
Current - Supply: 16µA
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 44-PowerWFQFN
Supplier Device Package: 44-QFN (4x7)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MIC23450-AAAYML-TR; MIC23450-AAAYML-T5; LTC3589HUJ-2#PBF; AMIS30421C4211RG; AMIS30421C4211G; LTC3577EUFF-3#PBFLTC3675EUFF1PBF;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: ANALINLTC3675EUFF-1#PBF,2156-LTC3675EUFF-1#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1072386-LTC3675EUFF-1#PBF
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IS-2#PBF - 072613-LTC4151IS-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#TRPBF - 1062484-LTC3350EUHF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details
PMIC - PMIC - Supervisors - LTC2902-1IGN#TRPBF - 108825-LTC2902-1IGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details