Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IFE#TRPBF 809451-LT1956IFE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809451-LT1956IFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.5A (Switch) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Output (Min/Fixed): 1.219V Synchronous Rectifier: No Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 54V Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1956
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809451-LT1956IFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.5A (Switch) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Output (Min/Fixed): 1.219V Synchronous Rectifier: No Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 54V Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1956
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IFE#TRPBF - 809451-LT1956IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IFE#TRPBF
809451-LT1956IFE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IFE#TRPBF 809451-LT1956IFE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809451-LT1956IFE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 1.5A (Switch) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 5.5V Voltage - Output (Min/Fixed): 1.219V Synchronous Rectifier: No Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 60V Maximum Output Voltage: 54V Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT1956

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809451-LT1956IFE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A (Switch)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5.5V
Voltage - Output (Min/Fixed): 1.219V
Synchronous Rectifier: No
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 60V
Maximum Output Voltage: 54V
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT1956

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 809451-LT1956IFE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956IFE#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8-5#TRPBF - 1058225-LT1375CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#TRPBF - 1058230-LT1375IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details