Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957AEUHE#PBF 809197-LT3957AEUHE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809197-LT3957AEUHE#P BF Packaging: Tube Mounting Style: SMD Current - Output: 5A (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: No Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 40V (Switch) Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LT3957
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809197-LT3957AEUHE#P BF Packaging: Tube Mounting Style: SMD Current - Output: 5A (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: No Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 40V (Switch) Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LT3957
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957AEUHE#PBF - 809197-LT3957AEUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957AEUHE#PBF
809197-LT3957AEUHE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957AEUHE#PBF 809197-LT3957AEUHE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809197-LT3957AEUHE#P BF Packaging: Tube Mounting Style: SMD Current - Output: 5A (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Cuk, Flyback, SEPIC Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive or Negative Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 1.6V Synchronous Rectifier: No Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 40V Maximum Output Voltage: 40V (Switch) Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: LT3957

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809197-LT3957AEUHE#PBF
Packaging: Tube
Mounting Style: SMD
Current - Output: 5A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 1.6V
Synchronous Rectifier: No
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
Maximum Output Voltage: 40V (Switch)
Manufacturer Package: 36-WFQFN, 28 Leads, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: LT3957

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 809197-LT3957AEUHE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957AEUHE#PBF
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-WFQFN, 28 Leads, Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#PBF - 020274-LT1507CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1170IQ#PBF - 1057946-LT1170IQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details