Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF-1#TRPBF 104507-LTC3785EUF-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104507-LTC3785EUF-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 1MHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 10 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 104507-LTC3785EUF-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 1MHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF-1#TRPBF - 104507-LTC3785EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF-1#TRPBF
104507-LTC3785EUF-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF-1#TRPBF 104507-LTC3785EUF-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104507-LTC3785EUF-1# TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck-Boost Frequency - Switching: 100kHz to 1MHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 10 V

Manufacturer: Linear Technology
Win Source Part Number: 104507-LTC3785EUF-1#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 100kHz to 1MHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.7 V to 10 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 104507-LTC3785EUF-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3785EUF-1#TRPBF
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8#PBF - 020262-LT1375CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417EDHC#TRPBF - 103045-LTC3417EDHC#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD - 086695-LTC3787EUFD - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details