Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620CGN#TRPBF 808928-LTC2620CGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808928-LTC2620CGN#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.5V ~ 5.5V Voltage - Supply, Digital: 2.5V ~ 5.5V Settling Time: 7μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2620
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808928-LTC2620CGN#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.5V ~ 5.5V Voltage - Supply, Digital: 2.5V ~ 5.5V Settling Time: 7μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2620
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620CGN#TRPBF
808928-LTC2620CGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620CGN#TRPBF 808928-LTC2620CGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808928-LTC2620CGN#TR PBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 2.5V ~ 5.5V Voltage - Supply, Digital: 2.5V ~ 5.5V Settling Time: 7μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.75, ±0.5 (Maximum) Supplier Device Package: 16-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2620

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808928-LTC2620CGN#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.5V ~ 5.5V
Voltage - Supply, Digital: 2.5V ~ 5.5V
Settling Time: 7μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.75, ±0.5 (Maximum)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2620

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 808928-LTC2620CGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620CGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products