Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630HSC6-LZ12#TRMPBF 782777-LTC2630HSC6-LZ12#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782777-LTC2630HSC6-L Z12#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-VSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.4μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2630 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): MAX5205BEUB+T; MAX5215GUA+; MAX5530ETC; MAX5205BEUB+; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782777-LTC2630HSC6-L Z12#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-VSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.4μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2630 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): MAX5205BEUB+T; MAX5215GUA+; MAX5530ETC; MAX5205BEUB+; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630HSC6-LZ12#TRMPBF
782777-LTC2630HSC6-LZ12#TRMPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630HSC6-LZ12#TRMPBF 782777-LTC2630HSC6-LZ12#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782777-LTC2630HSC6-L Z12#TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-VSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.4μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±1 (Maximum) Family Name: LTC2630 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): MAX5205BEUB+T; MAX5215GUA+; MAX5530ETC; MAX5205BEUB+; Introduction Date: April 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782777-LTC2630HSC6-LZ12#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-VSSOP, SC-88, SOT-363
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: Internal, Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.4μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: LTC2630
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): MAX5205BEUB+T; MAX5215GUA+; MAX5530ETC; MAX5205BEUB+;
Introduction Date: April 12, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782777-LTC2630HSC6-LZ12#TRMPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630HSC6-LZ12#TRMPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1665IGN#TRPBF - 119854-LTC1665IGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631AITS8-LM12#TRMPBF - 782785-LTC2631AITS8-LM12#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details