Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CDDB-1#TRPBF 808638-LTC2955CDDB-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808638-LTC2955CDDB-1 #TRPBF Packaging: Reel Mounting Style: SMD Applications: Push Button, On/Off Controller Voltage - Input: ±36V Current - Supply: 1.2μA Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 36V Part Number Series: LTC2955
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808638-LTC2955CDDB-1 #TRPBF Packaging: Reel Mounting Style: SMD Applications: Push Button, On/Off Controller Voltage - Input: ±36V Current - Supply: 1.2μA Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 36V Part Number Series: LTC2955
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CDDB-1#TRPBF - 808638-LTC2955CDDB-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CDDB-1#TRPBF
808638-LTC2955CDDB-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CDDB-1#TRPBF 808638-LTC2955CDDB-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808638-LTC2955CDDB-1 #TRPBF Packaging: Reel Mounting Style: SMD Applications: Push Button, On/Off Controller Voltage - Input: ±36V Current - Supply: 1.2μA Supplier Device Package: 10-DFN (3x2) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 36V Part Number Series: LTC2955

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808638-LTC2955CDDB-1#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Push Button, On/Off Controller
Voltage - Input: ±36V
Current - Supply: 1.2μA
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 36V
Part Number Series: LTC2955

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 808638-LTC2955CDDB-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2955CDDB-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN - 1208839-LTC3706EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
Supply Voltage 5 to 10 volts
View Details
PMIC - PMIC - Supervisors - LTC694CS8#TRPBF - 116192-LTC694CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT2940IMS#PBF - 1059068-LT2940IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 12-MSOP
IQ 3500 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#PBF - 119568-LT1640LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details