Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4224IMS-2#TRPBF 808274-LTC4224IMS-2#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808274-LTC4224IMS-2# TRPBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, UVLO Applications: Use For General Current - Supply: 1.4mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 6V Part Number Series: LTC4224
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808274-LTC4224IMS-2# TRPBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, UVLO Applications: Use For General Current - Supply: 1.4mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 6V Part Number Series: LTC4224
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4224IMS-2#TRPBF - 808274-LTC4224IMS-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4224IMS-2#TRPBF
808274-LTC4224IMS-2#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4224IMS-2#TRPBF 808274-LTC4224IMS-2#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808274-LTC4224IMS-2# TRPBF Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, UVLO Applications: Use For General Current - Supply: 1.4mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Slew Rate Feature Pins: /FAULT, /ON1, /ON2 Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 6V Part Number Series: LTC4224

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808274-LTC4224IMS-2#TRPBF
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, Fault Timeout, UVLO
Applications: Use For General
Current - Supply: 1.4mA
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Slew Rate
Feature Pins: /FAULT, /ON1, /ON2
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 6V
Part Number Series: LTC4224

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 808274-LTC4224IMS-2#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4224IMS-2#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#TRPBF - 120853-LT1640ALCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details