Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494IUHF#PBF 807033-LTC2494IUHF#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807033-LTC2494IUHF#P BF Packaging: Tube Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 15 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 52 MSL Level: 1 (Unlimited) Part Number Series: LTC2494
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807033-LTC2494IUHF#P BF Packaging: Tube Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 15 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 52 MSL Level: 1 (Unlimited) Part Number Series: LTC2494
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494IUHF#PBF - 807033-LTC2494IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494IUHF#PBF
807033-LTC2494IUHF#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494IUHF#PBF 807033-LTC2494IUHF#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 807033-LTC2494IUHF#P BF Packaging: Tube Mounting Style: SMD Features: PGA, Temperature Sensor Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 15 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Supplier Device Package: 38-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 38-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 52 MSL Level: 1 (Unlimited) Part Number Series: LTC2494

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807033-LTC2494IUHF#PBF
Packaging: Tube
Mounting Style: SMD
Features: PGA, Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 15
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 38-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 52
MSL Level: 1 (Unlimited)
Part Number Series: LTC2494

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 807033-LTC2494IUHF#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2494IUHF#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1273BCSW#PBF - 125209-LTC1273BCSW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1742CFW#TRPBF - 126605-LTC1742CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details