Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806745-LTC3108EGN-1#
Packaging: Tube
Mounting Style: SMD
Applications: Energy Harvesting
Current - Supply: 3mA
Supplier Device Package: 16-SSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20mV ~ 500mV
Part Number Series: LTC3108
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 806745-LTC3108EGN-1#PBF |
| Product Name | PMIC - PMIC - Power Management - Specialized - LTC3108EGN-1#PBF |
| Output Options | Inverting |