Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRPBF 806514-LTC4365ITS8#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806514-LTC4365ITS8#T RPBF Packaging: Reel Mounting Style: SMD Applications: Overvoltage, Undervoltage Protection Current - Supply: 125μA Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 34V Part Number Series: LTC4365
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806514-LTC4365ITS8#T RPBF Packaging: Reel Mounting Style: SMD Applications: Overvoltage, Undervoltage Protection Current - Supply: 125μA Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 34V Part Number Series: LTC4365
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRPBF - 806514-LTC4365ITS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRPBF
806514-LTC4365ITS8#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRPBF 806514-LTC4365ITS8#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806514-LTC4365ITS8#T RPBF Packaging: Reel Mounting Style: SMD Applications: Overvoltage, Undervoltage Protection Current - Supply: 125μA Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-8 Thin, TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 34V Part Number Series: LTC4365

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806514-LTC4365ITS8#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Overvoltage, Undervoltage Protection
Current - Supply: 125μA
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-8 Thin, TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 34V
Part Number Series: LTC4365

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 806514-LTC4365ITS8#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3675EUFF#PBF - 072578-LTC3675EUFF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 44-QFN (4x7)
IQ 16 µA
View Details
PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details