Win Source Electronics PMIC - PMIC - Supervisors - LTC2917CMS-B1#TRPBF 806251-LTC2917CMS-B1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806251-LTC2917CMS-B1 #TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806251-LTC2917CMS-B1 #TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2917CMS-B1#TRPBF - 806251-LTC2917CMS-B1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2917CMS-B1#TRPBF
806251-LTC2917CMS-B1#TRPBF
PMIC - PMIC - Supervisors - LTC2917CMS-B1#TRPBF 806251-LTC2917CMS-B1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806251-LTC2917CMS-B1 #TRPBF Packaging: Reel Type: Multi-Voltage Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 150ms Minimum Voltage - Threshold: 27 Selectable Threshold Combinations Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2917

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806251-LTC2917CMS-B1#TRPBF
Packaging: Reel
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 150ms Minimum
Voltage - Threshold: 27 Selectable Threshold Combinations
Supplier Device Package: 10-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2917

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 806251-LTC2917CMS-B1#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2917CMS-B1#TRPBF
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1642ACGN#PBF - 125578-LTC1642ACGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1250 µA
View Details
Newest Parts - LTC1726EMS8-2.5 - 1207977-LTC1726EMS8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2907CTS8#TRPBF - 1062154-LTC2907CTS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Power Management - Specialized - LTC3586EUFE#TRPBF - 104202-LTC3586EUFE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (4x6)
Supply Voltage 2.7 to 5.5 volts
View Details