Win Source Electronics PMIC - PMIC - Battery Management - LTC6804IG-1#3ZZTRPBF 805302-LTC6804IG-1#3ZZTRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805302-LTC6804IG-1#3 ZZTRPBF Packaging: Reel Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805302-LTC6804IG-1#3 ZZTRPBF Packaging: Reel Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6804IG-1#3ZZTRPBF - 805302-LTC6804IG-1#3ZZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6804IG-1#3ZZTRPBF
805302-LTC6804IG-1#3ZZTRPBF
PMIC - PMIC - Battery Management - LTC6804IG-1#3ZZTRPBF 805302-LTC6804IG-1#3ZZTRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 805302-LTC6804IG-1#3 ZZTRPBF Packaging: Reel Function: Battery Monitor Interface: I2C, SPI Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 805302-LTC6804IG-1#3ZZTRPBF
Packaging: Reel
Function: Battery Monitor
Interface: I2C, SPI
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-FSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 805302-LTC6804IG-1#3ZZTRPBF
Product Name PMIC - PMIC - Battery Management - LTC6804IG-1#3ZZTRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#PBF - 072612-LTC4151IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC1326CS8-2.5#TRPBF - 101954-LTC1326CS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#TRPBF - 1062246-LTC2921CGN-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2000 µA
View Details