Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-HZ12#TRPBF 804453-LTC2630ISC6-HZ12#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804453-LTC2630ISC6-H Z12#TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.8μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2630
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804453-LTC2630ISC6-H Z12#TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.8μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2630
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-HZ12#TRPBF - 804453-LTC2630ISC6-HZ12#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-HZ12#TRPBF
804453-LTC2630ISC6-HZ12#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-HZ12#TRPBF 804453-LTC2630ISC6-HZ12#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804453-LTC2630ISC6-H Z12#TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal, Supply Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.8μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±1 (Maximum) Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-VSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2630

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804453-LTC2630ISC6-HZ12#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal, Supply
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 4.8μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Maximum)
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-VSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2630

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 804453-LTC2630ISC6-HZ12#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630ISC6-HZ12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1257CS8#TRPBF - 140281-LTC1257CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details