Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#TRPBF 804392-LT3065EDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804392-LT3065EDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.51V at 500mA Current - Quiescent (Iq): 110μA Part Number Series: LT3065 Current - Supply (Maximum): 25mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804392-LT3065EDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.51V at 500mA Current - Quiescent (Iq): 110μA Part Number Series: LT3065 Current - Supply (Maximum): 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#TRPBF - 804392-LT3065EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#TRPBF
804392-LT3065EDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#TRPBF 804392-LT3065EDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804392-LT3065EDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0.6V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 45V PSRR: 85dB (120Hz) Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.51V at 500mA Current - Quiescent (Iq): 110μA Part Number Series: LT3065 Current - Supply (Maximum): 25mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804392-LT3065EDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.6V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 45V
PSRR: 85dB (120Hz)
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.51V at 500mA
Current - Quiescent (Iq): 110μA
Part Number Series: LT3065
Current - Supply (Maximum): 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 804392-LT3065EDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3065EDD#TRPBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Soft Start
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF - 020554-LTC3025EDC#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095750-SPX2945U-L-5-0 - Win Source Electronics
Specs
Regulator Type Standard; Low Dropout
Package Type Other; Tube
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5#TRPBF - 1057896-LT1129IST-5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8#PBF - 020325-LT1763IS8#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details