Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF 020554-LTC3025EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020554-LTC3025EDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Sequencing Output Current: 300mA Family Name: LTC3025 Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Maximum Output Voltage: 3.6V Protection Features: Over Temperature, Short Circuit, Soft Start Alternative Parts (Cross-Reference): SPX2920M3-L; SPX2920U3; SPX2920T3; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020554-LTC3025EDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Sequencing Output Current: 300mA Family Name: LTC3025 Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Maximum Output Voltage: 3.6V Protection Features: Over Temperature, Short Circuit, Soft Start Alternative Parts (Cross-Reference): SPX2920M3-L; SPX2920U3; SPX2920T3; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF - 020554-LTC3025EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF
020554-LTC3025EDC#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF 020554-LTC3025EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020554-LTC3025EDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Sequencing Output Current: 300mA Family Name: LTC3025 Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-DFN (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Maximum Output Voltage: 3.6V Protection Features: Over Temperature, Short Circuit, Soft Start Alternative Parts (Cross-Reference): SPX2920M3-L; SPX2920U3; SPX2920T3; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020554-LTC3025EDC#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.045V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Sequencing
Output Current: 300mA
Family Name: LTC3025
Output Voltage: 0.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-DFN (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.1V @ 300mA
Maximum Output Voltage: 3.6V
Protection Features: Over Temperature, Short Circuit, Soft Start
Alternative Parts (Cross-Reference): SPX2920M3-L; SPX2920U3; SPX2920T3;
Introduction Date: October 27, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020554-LTC3025EDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3025EDC#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-2.85#PBF - 1057828-LT1117IST-2.85#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC1844ES5-2.8#TRPBF - 1061144-LTC1844ES5-2.8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 - 072289-LT1573CS8-2.8 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details