Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CMS8#TRPBF 804389-LTC1482CMS8#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804389-LTC1482CMS8#T RPBF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 4Mbps Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: LTC1482
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804389-LTC1482CMS8#T RPBF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 4Mbps Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: LTC1482
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CMS8#TRPBF - 804389-LTC1482CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CMS8#TRPBF
804389-LTC1482CMS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CMS8#TRPBF 804389-LTC1482CMS8#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804389-LTC1482CMS8#T RPBF Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 4Mbps Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: LTC1482

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804389-LTC1482CMS8#TRPBF
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 4Mbps
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: LTC1482

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 804389-LTC1482CMS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1482CMS8#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACS8#TRPBF - 1058711-LT1785ACS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2802IDE#PBF - 719183-LTC2802IDE#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details