Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#PBF 020463-LTC1387CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020463-LTC1387CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020463-LTC1387CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#PBF - 020463-LTC1387CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#PBF
020463-LTC1387CSW#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#PBF 020463-LTC1387CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 020463-LTC1387CSW#PB F Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 5V

Manufacturer: Linear Technology
Win Source Part Number: 020463-LTC1387CSW#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 150KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 020463-LTC1387CSW#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1387CSW#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2858HMS-2#TRPBF - 137006-LTC2858HMS-2#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details