Win Source Electronics PMIC - PMIC - Battery Management - LTC2943IDD#TRPBF 804189-LTC2943IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804189-LTC2943IDD#TR PBF Packaging: Reel Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2943
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804189-LTC2943IDD#TR PBF Packaging: Reel Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2943
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2943IDD#TRPBF - 804189-LTC2943IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2943IDD#TRPBF
804189-LTC2943IDD#TRPBF
PMIC - PMIC - Battery Management - LTC2943IDD#TRPBF 804189-LTC2943IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 804189-LTC2943IDD#TR PBF Packaging: Reel Function: Battery Monitor Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LTC2943

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 804189-LTC2943IDD#TRPBF
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2943

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 804189-LTC2943IDD#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2943IDD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LTC1728ES5-5 - 1207992-LTC1728ES5-5 - Win Source Electronics
Specs
Output Options Open Drain; Inverting; Active Low
View Details
PMIC - PMIC - Supervisors - LTC690IS8 - 1209296-LTC690IS8 - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-1CS8#PBF - 072491-LTC1647-1CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-2#TRPBF - 105640-LT3468ES5-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details