Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#TRPBF 803894-LT6600CS8-15#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803894-LT6600CS8-15# TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Current - Supply: 38mA Voltage - Supply, Single/Dual (±): 3V ~ 11V, ±1.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT6600
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803894-LT6600CS8-15# TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Current - Supply: 38mA Voltage - Supply, Single/Dual (±): 3V ~ 11V, ±1.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT6600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#TRPBF - 803894-LT6600CS8-15#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#TRPBF
803894-LT6600CS8-15#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#TRPBF 803894-LT6600CS8-15#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803894-LT6600CS8-15# TRPBF Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Output Type: Differential Amplifier Type: Differential Current - Input Bias: 35μA Voltage - Input Offset: 10mV Current - Supply: 38mA Voltage - Supply, Single/Dual (±): 3V ~ 11V, ±1.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: LT6600

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803894-LT6600CS8-15#TRPBF
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
Amplifier Type: Differential
Current - Input Bias: 35μA
Voltage - Input Offset: 10mV
Current - Supply: 38mA
Voltage - Supply, Single/Dual (±): 3V ~ 11V, ±1.5V ~ 5.5V
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LT6600

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 803894-LT6600CS8-15#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600CS8-15#TRPBF
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050IS5 - 089630-LTC2050IS5 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678IS8#TRPBF - 1058575-LT1678IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124ACN8 - 072205-LT1124ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1224CS8#TRPBF - 1058048-LT1224CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 7 milliamps
VOS 0.5000 millivolts
View Details