Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#TRPBF 803774-LTC2977IUP#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803774-LTC2977IUP#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller/Monitor Current - Supply: 10mA Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2977
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803774-LTC2977IUP#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller/Monitor Current - Supply: 10mA Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2977
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#TRPBF - 803774-LTC2977IUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#TRPBF
803774-LTC2977IUP#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#TRPBF 803774-LTC2977IUP#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 803774-LTC2977IUP#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller/Monitor Current - Supply: 10mA Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V, 4.5V ~ 15V Part Number Series: LTC2977

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 803774-LTC2977IUP#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Power Supply Controller/Monitor
Current - Supply: 10mA
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V, 4.5V ~ 15V
Part Number Series: LTC2977

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 803774-LTC2977IUP#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2977IUP#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#TRPBF - 122650-LT1640LIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4217CDHC#TRPBF - 1063397-LTC4217CDHC#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details