Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#TRPBF 802928-LT3029HDE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802928-LT3029HDE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA, 500mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA Part Number Series: LT3029
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802928-LT3029HDE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA, 500mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA Part Number Series: LT3029
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#TRPBF - 802928-LT3029HDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#TRPBF
802928-LT3029HDE#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#TRPBF 802928-LT3029HDE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802928-LT3029HDE#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA, 500mA Number of Regulators: 2 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 1.215V Supplier Device Package: 16-DFN (4x3) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 20V PSRR: 67dB (120Hz) Maximum Output Voltage: 19.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA Part Number Series: LT3029

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802928-LT3029HDE#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA, 500mA
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.215V
Supplier Device Package: 16-DFN (4x3)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 20V
PSRR: 67dB (120Hz)
Maximum Output Voltage: 19.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.46V at 500mA, 0.46V at 500mA
Part Number Series: LT3029

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 802928-LT3029HDE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3029HDE#TRPBF
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data