Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3045IDD#TRPBF 802892-LT3045IDD#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802892-LT3045IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 53dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 20μA Part Number Series: LT3045 Current - Supply (Maximum): 25mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802892-LT3045IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 53dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 20μA Part Number Series: LT3045 Current - Supply (Maximum): 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3045IDD#TRPBF - 802892-LT3045IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3045IDD#TRPBF
802892-LT3045IDD#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT3045IDD#TRPBF 802892-LT3045IDD#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 802892-LT3045IDD#TRP BF Packaging: Reel Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Programmable Control Features: Enable, Power Good, Soft Start Output Configuration: Positive Voltage - Output (Min/Fixed): 0V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 20V PSRR: 117dB ~ 53dB (120Hz ~ 10MHz) Maximum Output Voltage: 15V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.45V at 500mA Current - Quiescent (Iq): 20μA Part Number Series: LT3045 Current - Supply (Maximum): 25mA

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 802892-LT3045IDD#TRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Programmable
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
PSRR: 117dB ~ 53dB (120Hz ~ 10MHz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.45V at 500mA
Current - Quiescent (Iq): 20μA
Part Number Series: LT3045
Current - Supply (Maximum): 25mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 802892-LT3045IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3045IDD#TRPBF
Output Polarity Positive
Output Voltage Type Programmable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data