Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#TRPBF 1057836-LT1118CS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057836-LT1118CS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057836-LT1118CS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#TRPBF - 1057836-LT1118CS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#TRPBF
1057836-LT1118CS8-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#TRPBF 1057836-LT1118CS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057836-LT1118CS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 1mA PSRR: 80dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057836-LT1118CS8-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 1mA
PSRR: 80dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057836-LT1118CS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8-5#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-2.5#PBF - 002752-LT1962EMS8-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#TRPBF - 020368-LT1963EQ-2.5#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.8#TRMPBF - 020310-LT1761ES5-2.8#TRMPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3008IDC-3.3#TRPBF - 1059074-LT3008IDC-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details