Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC1444A-B 796415-DC1444A-B

Description
Manufacturer: Linear Technology Win Source Part Number: 796415-DC1444A-B Data Interface: I2C, Serial Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2305 Number of Converters: 2 Power (Typ) @ Conditions: 1.5mW @ 1kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 14k Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 796415-DC1444A-B Data Interface: I2C, Serial Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2305 Number of Converters: 2 Power (Typ) @ Conditions: 1.5mW @ 1kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 14k Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1444A-B
796415-DC1444A-B
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1444A-B 796415-DC1444A-B
Manufacturer: Linear Technology Win Source Part Number: 796415-DC1444A-B Data Interface: I2C, Serial Supplied Contents: Board(s) Resolution: 12 Utilized IC / Part: LTC2305 Number of Converters: 2 Power (Typ) @ Conditions: 1.5mW @ 1kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 14k Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 796415-DC1444A-B
Data Interface: I2C, Serial
Supplied Contents: Board(s)
Resolution: 12
Utilized IC / Part: LTC2305
Number of Converters: 2
Power (Typ) @ Conditions: 1.5mW @ 1kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 14k
Introduction Date: November 14, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 796415-DC1444A-B
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC1444A-B
Interface Type Serial; I2C; I2C, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE#TRPBF - 121027-LTC1403ACMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details