Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF 1025791-LTC2312HTS8-12#TRMPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025791-LTC2312HTS8- 12#TRMPBF Packaging: Cut Tape (CT) Mounting: SMD (SMT) Number of Inputs: 1 Interface: SPI Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 8 Resolution: 1.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23-8 Sampling Rate: 500 ksps Alternative Parts (Cross-Reference): LTC2312HTS8-12#TRMPB FLTC2312HTS8-12#TRMP BF.; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3.4 mA
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025791-LTC2312HTS8- 12#TRMPBF Packaging: Cut Tape (CT) Mounting: SMD (SMT) Number of Inputs: 1 Interface: SPI Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 8 Resolution: 1.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23-8 Sampling Rate: 500 ksps Alternative Parts (Cross-Reference): LTC2312HTS8-12#TRMPB FLTC2312HTS8-12#TRMP BF.; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3.4 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF - 1025791-LTC2312HTS8-12#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF
1025791-LTC2312HTS8-12#TRMPBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF 1025791-LTC2312HTS8-12#TRMPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025791-LTC2312HTS8- 12#TRMPBF Packaging: Cut Tape (CT) Mounting: SMD (SMT) Number of Inputs: 1 Interface: SPI Number of Bits: 12 Number of A/D Converters: 1 Number of Pins: 8 Resolution: 1.5 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOT-23-8 Sampling Rate: 500 ksps Alternative Parts (Cross-Reference): LTC2312HTS8-12#TRMPB FLTC2312HTS8-12#TRMP BF.; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3.4 mA

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025791-LTC2312HTS8-12#TRMPBF
Packaging: Cut Tape (CT)
Mounting: SMD (SMT)
Number of Inputs: 1
Interface: SPI
Number of Bits: 12
Number of A/D Converters: 1
Number of Pins: 8
Resolution: 1.5 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOT-23-8
Sampling Rate: 500 ksps
Alternative Parts (Cross-Reference): LTC2312HTS8-12#TRMPBFLTC2312HTS8-12#TRMPBF.;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 3.4 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1025791-LTC2312HTS8-12#TRMPBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1405IGN#PBF - 123170-LTC1405IGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details