Manufacturer: Linear Technology
Win Source Part Number: 796414-DC1762A-H
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2269
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Power (Typ) @ Conditions: 161mW @ 20MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 20M
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 796414-DC1762A-H |
| Product Name | Evaluation Boards - Analog to Digital Converters (ADCs) - DC1762A-H |
| Interface Type | Parallel; Parallel |