Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC1620A-E 796413-DC1620A-E

Description
Manufacturer: Linear Technology Win Source Part Number: 796413-DC1620A-E Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2181 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC1620A Power (Typ) @ Conditions: 259mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: March 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 796413-DC1620A-E Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2181 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC1620A Power (Typ) @ Conditions: 259mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: March 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1620A-E
796413-DC1620A-E
Evaluation Boards - Analog to Digital Converters (ADCs) - DC1620A-E 796413-DC1620A-E
Manufacturer: Linear Technology Win Source Part Number: 796413-DC1620A-E Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2181 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC1620A Power (Typ) @ Conditions: 259mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: March 28, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 796413-DC1620A-E
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2181
Number of Converters: 2
Input Range: 1 ~ 2 Vpp
Family Name: DC1620A
Power (Typ) @ Conditions: 259mW @ 40MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 40M
Introduction Date: March 28, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 796413-DC1620A-E
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC1620A-E
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; LVDS - Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details