Win Source Electronics Switches Accessories - Caps - 1QS096 792814-1QS096

Description
Manufacturer: MEC Switches Win Source Part Number: 792814-1QS096 Series: Multimec Color: Black, Frosted White Lens For Use With/Related Products: Multimec Series Mounting: Snap Fit Illumination: Illumination Opening Switch Type: Tactile Shape: Rectangular, Concave Size: 12.50mm L x 6.50mm W x 5.30mm H Family Name: 1QS Categories: Switches Alternative Parts (Cross-Reference): 1QS086 ; 1QS036; Introduction Date: November 20, 2009 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: MEC Switches Win Source Part Number: 792814-1QS096 Series: Multimec Color: Black, Frosted White Lens For Use With/Related Products: Multimec Series Mounting: Snap Fit Illumination: Illumination Opening Switch Type: Tactile Shape: Rectangular, Concave Size: 12.50mm L x 6.50mm W x 5.30mm H Family Name: 1QS Categories: Switches Alternative Parts (Cross-Reference): 1QS086 ; 1QS036; Introduction Date: November 20, 2009 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Accessories - Caps - 1QS096 - 792814-1QS096 - Win Source Electronics
Laguna Hills, CA, United States
Switches Accessories - Caps - 1QS096
792814-1QS096
Switches Accessories - Caps - 1QS096 792814-1QS096
Manufacturer: MEC Switches Win Source Part Number: 792814-1QS096 Series: Multimec Color: Black, Frosted White Lens For Use With/Related Products: Multimec Series Mounting: Snap Fit Illumination: Illumination Opening Switch Type: Tactile Shape: Rectangular, Concave Size: 12.50mm L x 6.50mm W x 5.30mm H Family Name: 1QS Categories: Switches Alternative Parts (Cross-Reference): 1QS086 ; 1QS036; Introduction Date: November 20, 2009 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: MEC Switches
Win Source Part Number: 792814-1QS096
Series: Multimec
Color: Black, Frosted White Lens
For Use With/Related Products: Multimec Series
Mounting: Snap Fit
Illumination: Illumination Opening
Switch Type: Tactile
Shape: Rectangular, Concave
Size: 12.50mm L x 6.50mm W x 5.30mm H
Family Name: 1QS
Categories: Switches
Alternative Parts (Cross-Reference): 1QS086 ; 1QS036;
Introduction Date: November 20, 2009
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 792814-1QS096
Product Name Switches Accessories - Caps - 1QS096
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391IS#PBF - 020465-LTC1391IS#PBF - Win Source Electronics
Specs
Features Single-Supply
Supply Voltage (VS) 2.7 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF - 123591-LTC222CS#PBF - Win Source Electronics
Specs
Features Single-Supply
Switch Type SPST
Normal Condition Normally Open (NO)
View Details
PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS - 072474-LTC1471CS - Win Source Electronics
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Specs
Features Single-Supply
Supply Voltage (VS) 2.7 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details