Manufacturer: Linear Technology
Win Source Part Number: 784665-LTM9004CV-AC#
Packaging: Tray
Package: 204-BLGA
Frequency: 700MHz ~ 2.7GHz
Function: Direct Conversion Subsystem
RF Type: General
Secondary Attributes: 9.42MHz Low Pass Filter
Family Name: LTM9004
Categories: RF/IF and RFID
Manufacturer Package: 204-LGA (22x15)
Alternative Parts (Cross-Reference): ADC12DC105CISQ; ADC12DC105CISQE; ADC12DL065CIVS; MAX12559ETK-T;
Introduction Date: December 02, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784665-LTM9004CV-AC#PBF |
| Product Name | RF Misc ICs and Modules - LTM9004CV-AC#PBF |
| Frequency | 7.00E8 to 2.70E9 Hz |