Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4614EV#PBF 784581-LTM4614EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784581-LTM4614EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.8 ~ 5 V Voltage - Output 2: 0.8 ~ 5 V Efficiency: 95% Family Name: LTM4614 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 2.38V Voltage Input MAX: 5.5V Current - Output (Maximum): 4A, 4A Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784581-LTM4614EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.8 ~ 5 V Voltage - Output 2: 0.8 ~ 5 V Efficiency: 95% Family Name: LTM4614 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 2.38V Voltage Input MAX: 5.5V Current - Output (Maximum): 4A, 4A Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4614EV#PBF
784581-LTM4614EV#PBF
Power Supplies Board Mount DCDC Converters - LTM4614EV#PBF 784581-LTM4614EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784581-LTM4614EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.8 ~ 5 V Voltage - Output 2: 0.8 ~ 5 V Efficiency: 95% Family Name: LTM4614 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 2.38V Voltage Input MAX: 5.5V Current - Output (Maximum): 4A, 4A Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784581-LTM4614EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Package: 144-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 2
Voltage - Output 1: 0.8 ~ 5 V
Voltage - Output 2: 0.8 ~ 5 V
Efficiency: 95%
Family Name: LTM4614
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package: 144-LGA (15x15)
Input Voltage MIN: 2.38V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 4A, 4A
Introduction Date: February 09, 2009
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784581-LTM4614EV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4614EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
Number of Outputs 6 #
View Details