Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143FSW#PBF 784516-LTC8143FSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784516-LTC8143FSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC8143 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX551BCPA; MAX551BCUB-T; MAX551BEPA; MAX551BCUB; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784516-LTC8143FSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC8143 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX551BCPA; MAX551BCUB-T; MAX551BEPA; MAX551BCUB; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143FSW#PBF
784516-LTC8143FSW#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143FSW#PBF 784516-LTC8143FSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 784516-LTC8143FSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC8143 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX551BCPA; MAX551BCUB-T; MAX551BEPA; MAX551BCUB; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784516-LTC8143FSW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC8143
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX551BCPA; MAX551BCUB-T; MAX551BEPA; MAX551BCUB;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784516-LTC8143FSW#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143FSW#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF - 781989-LTC1454IS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details