Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143EN#PBF 784513-LTC8143EN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784513-LTC8143EN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC8143 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX551ACUB; DAC7811IDRCR; DAC7811IDRCT; MP7543GTD; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784513-LTC8143EN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC8143 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX551ACUB; DAC7811IDRCR; DAC7811IDRCT; MP7543GTD; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143EN#PBF
784513-LTC8143EN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143EN#PBF 784513-LTC8143EN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784513-LTC8143EN#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC8143 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX551ACUB; DAC7811IDRCR; DAC7811IDRCT; MP7543GTD; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784513-LTC8143EN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum)
Family Name: LTC8143
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX551ACUB; DAC7811IDRCR; DAC7811IDRCT; MP7543GTD;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784513-LTC8143EN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143EN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609CGN-1#PBF - 123996-LTC2609CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2615CGN-1#PBF - 144035-LTC2615CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details