Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKN#PBF 784506-LTC7545AKN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784506-LTC7545AKN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: LTC7545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): MAX7645AEPP; MAX7645BEPP; MX7545LN; MX7545LN+4; Introduction Date: June 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784506-LTC7545AKN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: LTC7545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): MAX7645AEPP; MAX7645BEPP; MX7545LN; MX7545LN+4; Introduction Date: June 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKN#PBF
784506-LTC7545AKN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKN#PBF 784506-LTC7545AKN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784506-LTC7545AKN#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum) Family Name: LTC7545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): MAX7645AEPP; MAX7645BEPP; MX7545LN; MX7545LN+4; Introduction Date: June 05, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784506-LTC7545AKN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V, 14.25 V ~ 15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V, 14.25 V ~ 15.75 V
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5 (Maximum), ±1 (Maximum)
Family Name: LTC7545
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): MAX7645AEPP; MAX7645BEPP; MX7545LN; MX7545LN+4;
Introduction Date: June 05, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784506-LTC7545AKN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details