Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KSW#PBF 784503-LTC7543KSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784503-LTC7543KSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC7543 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MX7543GKCWE-T; MX7543KCWE-T; MX7543JCWE-T; MX7543KCWE; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784503-LTC7543KSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC7543 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MX7543GKCWE-T; MX7543KCWE-T; MX7543JCWE-T; MX7543KCWE; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KSW#PBF
784503-LTC7543KSW#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KSW#PBF 784503-LTC7543KSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 784503-LTC7543KSW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC7543 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MX7543GKCWE-T; MX7543KCWE-T; MX7543JCWE-T; MX7543KCWE; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784503-LTC7543KSW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum)
Family Name: LTC7543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MX7543GKCWE-T; MX7543KCWE-T; MX7543JCWE-T; MX7543KCWE;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784503-LTC7543KSW#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543KSW#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317853-LTC2635CMSE-HZ10#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2642AIMS-16#PBF - 126203-LTC2642AIMS-16#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details