Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663-8CMS8 1207899-LTC1663-8CMS8

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207899-LTC1663-8CMS 8 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: I2C Reference Type: Internal Resolution: 10 Settling Time: 30μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.2 Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LTC1663 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207899-LTC1663-8CMS 8 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: I2C Reference Type: Internal Resolution: 10 Settling Time: 30μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.2 Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LTC1663 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663-8CMS8
1207899-LTC1663-8CMS8
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663-8CMS8 1207899-LTC1663-8CMS8
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207899-LTC1663-8CMS 8 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Data Interface: I2C Reference Type: Internal Resolution: 10 Settling Time: 30μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.2 Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linearsystems.co m Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LTC1663 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207899-LTC1663-8CMS8
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Data Interface: I2C
Reference Type: Internal
Resolution: 10
Settling Time: 30μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.2
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linearsystems.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1663
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1207899-LTC1663-8CMS8
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663-8CMS8
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1453IS8#PBF - 002778-LTC1453IS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details