Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543GKN#PBF 784501-LTC7543GKN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784501-LTC7543GKN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC7543 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MX7543KN; MX7543KN+; MX7543JN; MX7543JN+; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784501-LTC7543GKN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC7543 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MX7543KN; MX7543KN+; MX7543JN; MX7543JN+; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543GKN#PBF
784501-LTC7543GKN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543GKN#PBF 784501-LTC7543GKN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784501-LTC7543GKN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum) Family Name: LTC7543 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MX7543KN; MX7543KN+; MX7543JN; MX7543JN+; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784501-LTC7543GKN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum)
Family Name: LTC7543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MX7543KN; MX7543KN+; MX7543JN; MX7543JN+;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784501-LTC7543GKN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7543GKN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650AIS#PBF - 782135-LTC1650AIS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details