Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655BCGN-L16#PBF 1061941-LTC2655BCGN-L16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061941-LTC2655BCGN- L16#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: I2C Reference Type: External, Internal Settling Time: 9.1μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061941-LTC2655BCGN- L16#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: I2C Reference Type: External, Internal Settling Time: 9.1μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655BCGN-L16#PBF
1061941-LTC2655BCGN-L16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655BCGN-L16#PBF 1061941-LTC2655BCGN-L16#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061941-LTC2655BCGN- L16#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: I2C Reference Type: External, Internal Settling Time: 9.1μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061941-LTC2655BCGN-L16#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: I2C
Reference Type: External, Internal
Settling Time: 9.1μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2, ±0.3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1061941-LTC2655BCGN-L16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2655BCGN-L16#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details