Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AJSW#PBF 784500-LTC7541AJSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784500-LTC7541AJSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 18-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5 V ~ 16 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5 V ~ 16 V Resolution: 12 Settling Time: 600ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC7541 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): MX7541AJCWN-T; MX7541AJCWN; MX7541AJCWN+; MX7541AJCWN+T; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784500-LTC7541AJSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 18-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5 V ~ 16 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5 V ~ 16 V Resolution: 12 Settling Time: 600ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC7541 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): MX7541AJCWN-T; MX7541AJCWN; MX7541AJCWN+; MX7541AJCWN+T; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AJSW#PBF
784500-LTC7541AJSW#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AJSW#PBF 784500-LTC7541AJSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 784500-LTC7541AJSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 18-SOIC (0.295", 7.50mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5 V ~ 16 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5 V ~ 16 V Resolution: 12 Settling Time: 600ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC7541 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): MX7541AJCWN-T; MX7541AJCWN; MX7541AJCWN+; MX7541AJCWN+T; Introduction Date: February 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784500-LTC7541AJSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 18-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5 V ~ 16 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5 V ~ 16 V
Resolution: 12
Settling Time: 600ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC7541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): MX7541AJCWN-T; MX7541AJCWN; MX7541AJCWN+; MX7541AJCWN+T;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 784500-LTC7541AJSW#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7541AJSW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products