Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FN8 072655-LTC8043FN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072655-LTC8043FN8 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072655-LTC8043FN8 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FN8 - 072655-LTC8043FN8 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FN8
072655-LTC8043FN8
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FN8 072655-LTC8043FN8
Manufacturer: Linear Technology Win Source Part Number: 072655-LTC8043FN8 Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Analog Supply Voltage: 5V Digital Supply Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 072655-LTC8043FN8
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 072655-LTC8043FN8
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8043FN8
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2602IMS8#PBF - 782729-LTC2602IMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2630AHSC6-LZ12#TRPBF - 132062-LTC2630AHSC6-LZ12#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SC-70-6
Packing Method Tape Reel; Reel - TR
View Details