Win Source Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6954IUFF-1#PBF 784475-LTC6954IUFF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784475-LTC6954IUFF-1 #PBF Packaging: Tube Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 105°C Package: 36-WFQFN Exposed Pad Frequency - Max: 1.8GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS, LVDS, LVPECL Output: LVPECL Family Name: LTC6954-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (4x7) Alternative Parts (Cross-Reference): CDCP1803RGET; CDCP1803RGER; LTC6954IUFF-1#TRPBF; Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784475-LTC6954IUFF-1 #PBF Packaging: Tube Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 105°C Package: 36-WFQFN Exposed Pad Frequency - Max: 1.8GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS, LVDS, LVPECL Output: LVPECL Family Name: LTC6954-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (4x7) Alternative Parts (Cross-Reference): CDCP1803RGET; CDCP1803RGER; LTC6954IUFF-1#TRPBF; Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6954IUFF-1#PBF
784475-LTC6954IUFF-1#PBF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6954IUFF-1#PBF 784475-LTC6954IUFF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784475-LTC6954IUFF-1 #PBF Packaging: Tube Type: Fanout Buffer (Distribution), Divider Operating Temperature Range: -40°C ~ 105°C Package: 36-WFQFN Exposed Pad Frequency - Max: 1.8GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS, LVDS, LVPECL Output: LVPECL Family Name: LTC6954-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (4x7) Alternative Parts (Cross-Reference): CDCP1803RGET; CDCP1803RGER; LTC6954IUFF-1#TRPBF; Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784475-LTC6954IUFF-1#PBF
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider
Operating Temperature Range: -40°C ~ 105°C
Package: 36-WFQFN Exposed Pad
Frequency - Max: 1.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS, LVDS, LVPECL
Output: LVPECL
Family Name: LTC6954-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (4x7)
Alternative Parts (Cross-Reference): CDCP1803RGET; CDCP1803RGER; LTC6954IUFF-1#TRPBF;
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 784475-LTC6954IUFF-1#PBF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6954IUFF-1#PBF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 12-MSOP
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#TRPBF - 1210775-LTC6948IUFD-1#TRPBF - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; QFN
Frequency 3740 MHz
View Details