Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-1#TRPBF 1064182-LTC6946IUFD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064182-LTC6946IUFD- 1#TRPBF Packaging: Reel - TR Type: Clock/Frequency Synthesizer (RF/IF), Integer N Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 3.15 V to 5.25 V Maximum Input Frequency: 3.74GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064182-LTC6946IUFD- 1#TRPBF Packaging: Reel - TR Type: Clock/Frequency Synthesizer (RF/IF), Integer N Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 3.15 V to 5.25 V Maximum Input Frequency: 3.74GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-1#TRPBF
1064182-LTC6946IUFD-1#TRPBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-1#TRPBF 1064182-LTC6946IUFD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064182-LTC6946IUFD- 1#TRPBF Packaging: Reel - TR Type: Clock/Frequency Synthesizer (RF/IF), Integer N Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 28-QFN (4x5) Supply Voltage - Operating: 3.15 V to 5.25 V Maximum Input Frequency: 3.74GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064182-LTC6946IUFD-1#TRPBF
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer (RF/IF), Integer N
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-QFN (4x5)
Supply Voltage - Operating: 3.15 V to 5.25 V
Maximum Input Frequency: 3.74GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064182-LTC6946IUFD-1#TRPBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-1#TRPBF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-QFN (4x5)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVDS; CMOS, LVDS, PECL
Package Type Surface Mount
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-4#PBF - 1072653-LTC6946IUFD-4#PBF - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; QFN
Supply Voltage 3.15 to 3.45 volts
View Details