Manufacturer: Linear Technology
Win Source Part Number: 784468-LTC6948IUFD-2
Packaging: Tube
Type: Clock/Frequency Synthesizer (RF/IF), Fractional N
Operating Temperature Range: -40°C ~ 105°C
Package: 28-WFQFN Exposed Pad
Frequency - Max: 4.91GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: LTC6948
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC6948IUFD-1#PBF;
Introduction Date: June 13, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 784468-LTC6948IUFD-2#PBF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-2#PBF |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount |