Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#TRPBF 747022-LTC6946IUFD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 747022-LTC6946IUFD-2 #TRPBF Packaging: Reel - TR Type: Clock/Frequency Synthesizer (RF/IF), Integer N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 4.91GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Family Name: LTC6946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; Introduction Date: September 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 747022-LTC6946IUFD-2 #TRPBF Packaging: Reel - TR Type: Clock/Frequency Synthesizer (RF/IF), Integer N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 4.91GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Family Name: LTC6946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; Introduction Date: September 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#TRPBF
747022-LTC6946IUFD-2#TRPBF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#TRPBF 747022-LTC6946IUFD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 747022-LTC6946IUFD-2 #TRPBF Packaging: Reel - TR Type: Clock/Frequency Synthesizer (RF/IF), Integer N Operating Temperature Range: -40°C ~ 105°C Package: 28-WFQFN Exposed Pad Frequency - Max: 4.91GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 5.25 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Family Name: LTC6946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-QFN (4x5) Alternative Parts (Cross-Reference): LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF; Introduction Date: September 15, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 747022-LTC6946IUFD-2#TRPBF
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer (RF/IF), Integer N
Operating Temperature Range: -40°C ~ 105°C
Package: 28-WFQFN Exposed Pad
Frequency - Max: 4.91GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 5.25 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: LTC6946
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-QFN (4x5)
Alternative Parts (Cross-Reference): LTC6946IUFD-1; LTC6946IUFD-2#PBF; LTC6946IUFD-1#PBF;
Introduction Date: September 15, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 747022-LTC6946IUFD-2#TRPBF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-2#TRPBF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-QFN (4x5)
View Details
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6948IUFD-1#TRPBF - 1210775-LTC6948IUFD-1#TRPBF - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; QFN
Frequency 3740 MHz
View Details