Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC6943IGN#PBF 784464-LTC6943IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784464-LTC6943IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Switched Capacitor Building Block Mounting: SMD Voltage - Input: 5 V ~ 18 V Number of Outputs: 1 Family Name: LTC6943 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC6943IGN; LTC6943IGN#TR; LTC6943IGN#TRPBF; LTC6943CGN#TR; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784464-LTC6943IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Switched Capacitor Building Block Mounting: SMD Voltage - Input: 5 V ~ 18 V Number of Outputs: 1 Family Name: LTC6943 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC6943IGN; LTC6943IGN#TR; LTC6943IGN#TRPBF; LTC6943CGN#TR; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC6943IGN#PBF - 784464-LTC6943IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC6943IGN#PBF
784464-LTC6943IGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC6943IGN#PBF 784464-LTC6943IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784464-LTC6943IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Switched Capacitor Building Block Mounting: SMD Voltage - Input: 5 V ~ 18 V Number of Outputs: 1 Family Name: LTC6943 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC6943IGN; LTC6943IGN#TR; LTC6943IGN#TRPBF; LTC6943CGN#TR; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784464-LTC6943IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Switched Capacitor Building Block
Mounting: SMD
Voltage - Input: 5 V ~ 18 V
Number of Outputs: 1
Family Name: LTC6943
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC6943IGN; LTC6943IGN#TR; LTC6943IGN#TRPBF; LTC6943CGN#TR;
Introduction Date: September 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 784464-LTC6943IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC6943IGN#PBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372CS8#TRPBF - 087572-LT1372CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-1.5#PBF - 020333-LT1764EQ-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details