Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF 784457-LTC6930IDCB-5.00#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784457-LTC6930IDCB-5 .00#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Frequency: 5MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 579μA Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC6930IDCB-5.00#PBF ; LTC6930IDCB-5.00#TRM PBF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784457-LTC6930IDCB-5 .00#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Frequency: 5MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 579μA Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC6930IDCB-5.00#PBF ; LTC6930IDCB-5.00#TRM PBF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF - 784457-LTC6930IDCB-5.00#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF
784457-LTC6930IDCB-5.00#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF 784457-LTC6930IDCB-5.00#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784457-LTC6930IDCB-5 .00#TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Mounting: SMD Frequency: 5MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 579μA Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): LTC6930IDCB-5.00#PBF ; LTC6930IDCB-5.00#TRM PBF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784457-LTC6930IDCB-5.00#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Frequency: 5MHz
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: LTC6930
Categories: Integrated Circuits (ICs)
Operating Supply Current: 579μA
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): LTC6930IDCB-5.00#PBF; LTC6930IDCB-5.00#TRMPBF;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784457-LTC6930IDCB-5.00#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF - 135392-LTC6930CDCB-4.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-DFN (2x3)
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details