Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#TRPBF 784443-LTC6915CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784443-LTC6915CDE#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC6915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.73mA Manufacturer Package: 12-DFN (4x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784443-LTC6915CDE#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC6915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.73mA Manufacturer Package: 12-DFN (4x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#TRPBF - 784443-LTC6915CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#TRPBF
784443-LTC6915CDE#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#TRPBF 784443-LTC6915CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784443-LTC6915CDE#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Instrumentation Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC6915 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.73mA Manufacturer Package: 12-DFN (4x3) SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ; Introduction Date: February 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784443-LTC6915CDE#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Instrumentation
Current - Input Bias: 4nA
Voltage - Input Offset: 5μV
Family Name: LTC6915
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.73mA
Manufacturer Package: 12-DFN (4x3)
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC6915CDE#TR; LTC6915CDE; LTC6915CGN#TR; LTC6915CGN#TRPBF ;
Introduction Date: February 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784443-LTC6915CDE#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6915CDE#TRPBF
Source Current (IS) 1.73 milliamps
VOS 0.0050 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF - 1057751-LT1077S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079CS#PBF - 1059058-LT2079CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994IDD#PBF - 1059008-LT1994IDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6100CDD#PBF - 002774-LT6100CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0800 millivolts
View Details