Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF 020296-LT1677IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020296-LT1677IS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.75mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 7.2MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020296-LT1677IS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.75mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 7.2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF - 020296-LT1677IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF
020296-LT1677IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF 020296-LT1677IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020296-LT1677IS8#PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 2nA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Operating Supply Current: 2.75mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 7.2MHz

Manufacturer: Linear Technology
Win Source Part Number: 020296-LT1677IS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 2nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.75mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 7.2MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020296-LT1677IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
IBIAS 0.0020 µA
GBW 7.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077CN8#PBF - 072180-LT1077CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124AIS8#PBF - 1057871-LT1124AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details