Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1CTS8#TRPBF 784430-LTC6910-1CTS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784430-LTC6910-1CTS8 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 1.5mV Family Name: LTC6910-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: TSOT-23-8 Output Current per Channel: 35mA SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6910-1CTS8#TR; LTC6910-1CTS8#TRM; LTC6910-1CTS8#ES; LTC6910-1CTS8; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784430-LTC6910-1CTS8 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 1.5mV Family Name: LTC6910-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: TSOT-23-8 Output Current per Channel: 35mA SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6910-1CTS8#TR; LTC6910-1CTS8#TRM; LTC6910-1CTS8#ES; LTC6910-1CTS8; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1CTS8#TRPBF - 784430-LTC6910-1CTS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1CTS8#TRPBF
784430-LTC6910-1CTS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1CTS8#TRPBF 784430-LTC6910-1CTS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784430-LTC6910-1CTS8 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-8 Thin, TSOT-23-8 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Programmable Gain Voltage - Input Offset: 1.5mV Family Name: LTC6910-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: TSOT-23-8 Output Current per Channel: 35mA SR - Slew Rate: 16 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): LTC6910-1CTS8#TR; LTC6910-1CTS8#TRM; LTC6910-1CTS8#ES; LTC6910-1CTS8; Introduction Date: August 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784430-LTC6910-1CTS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-8 Thin, TSOT-23-8
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Programmable Gain
Voltage - Input Offset: 1.5mV
Family Name: LTC6910-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: TSOT-23-8
Output Current per Channel: 35mA
SR - Slew Rate: 16 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Alternative Parts (Cross-Reference): LTC6910-1CTS8#TR; LTC6910-1CTS8#TRM; LTC6910-1CTS8#ES; LTC6910-1CTS8;
Introduction Date: August 14, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 784430-LTC6910-1CTS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6910-1CTS8#TRPBF
Source Current (IS) 3.5 milliamps
VOS 1.5 millivolts
GBW 11 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6101CCS5#TRMPBF - 041262-LTC6101CCS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.3750 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1364CN8#PBF - 1058170-LT1364CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 6.3 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787CS8#PBF - 1058719-LT1787CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details